OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 480W; Flexible Heater Type Omega SRFGA-412/10-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 480W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:480W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 480W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:480W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 480W; Flexible Heater Type Omega - 33AH0166 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 480W; Flexible Heater Type Omega
33AH0166
Flexible Heater, Silicone Rubber, 480W; Flexible Heater Type Omega 33AH0166
FLEXIBLE HEATER, SILICONE RUBBER, 480W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:480W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 480W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:480W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0166
Product Name Flexible Heater, Silicone Rubber, 480W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
12 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2130S(B/N)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
PTC Air Heaters – MSH Type - MSH(W)-2120B-202S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 1.32 kW (4.52 MBH)
View Details
Special Immersion Cartridge Heater - WB Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater; Immersion Heater
Fuel / Energy Source Electric
Heating Capacity 1.50 to 7.00 kW (5.12 to 23.88 MBH)
View Details