OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 80W; Flexible Heater Type Omega SRFGA-404/5-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 80W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:80W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 80W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:80W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 80W; Flexible Heater Type Omega - 33AH0091 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 80W; Flexible Heater Type Omega
33AH0091
Flexible Heater, Silicone Rubber, 80W; Flexible Heater Type Omega 33AH0091
FLEXIBLE HEATER, SILICONE RUBBER, 80W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:80W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 80W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:80W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0091
Product Name Flexible Heater, Silicone Rubber, 80W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
1.21 Watt per Centimeter Square (W/cm²) Power Density and 0.4 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100040gR29.7 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Heating Capacity 0.00 kW (0.0165 MBH)
View Details
Standard Ultra Thin Flexible Heaters – Rectangular 3V (Battery Powered) - TSA0400040bR0.941 - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater; Flexible Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 248 F (120 C)
View Details
Glasrope® Heater - GR Series - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 900 F (482 C)
View Details