OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 125.6W; Flexible Heater Type Omega SRFRA-4/10

Description
FLEXIBLE HEATER, SILICONE RUBBER, 125.6W; Flexible Heater Type:Round Silicone Rubber; Watt Density:10W/in²; Power Rating:125.6W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 125.6W; Flexible Heater Type:Round Silicone Rubber; Watt Density:10W/in²; Power Rating:125.6W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 125.6W; Flexible Heater Type Omega - 33AH0481 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 125.6W; Flexible Heater Type Omega
33AH0481
Flexible Heater, Silicone Rubber, 125.6W; Flexible Heater Type Omega 33AH0481
FLEXIBLE HEATER, SILICONE RUBBER, 125.6W; Flexible Heater Type:Round Silicone Rubber; Watt Density:10W/in²; Power Rating:125.6W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 125.6W; Flexible Heater Type:Round Silicone Rubber; Watt Density:10W/in²; Power Rating:125.6W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0481
Product Name Flexible Heater, Silicone Rubber, 125.6W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
17 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2200S(B/N)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
PTC Air Heaters – MH Type - MH(W)-2090S-93S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 1.00 kW (3.41 MBH)
View Details
Rectangular Ceramic Heater - CB Series - Backer Hotwatt Inc.
Specs
Heater Type Ceramic Fiber Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 1300 F (704 C)
View Details