OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 49W; Flexible Heater Type Omega SRFRA-5/2-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 49W; Flexible Heater Type:Round Silicone Rubber; Watt Density:2.5W/in²; Power Rating:49W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 49W; Flexible Heater Type:Round Silicone Rubber; Watt Density:2.5W/in²; Power Rating:49W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 49W; Flexible Heater Type Omega - 33AH0490 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 49W; Flexible Heater Type Omega
33AH0490
Flexible Heater, Silicone Rubber, 49W; Flexible Heater Type Omega 33AH0490
FLEXIBLE HEATER, SILICONE RUBBER, 49W; Flexible Heater Type:Round Silicone Rubber; Watt Density:2.5W/in²; Power Rating:49W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 49W; Flexible Heater Type:Round Silicone Rubber; Watt Density:2.5W/in²; Power Rating:49W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0490
Product Name Flexible Heater, Silicone Rubber, 49W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
12 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1080M(B)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
PTC Air Heaters – MH Type - MH(W)-2160S-150S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 1.80 kW (6.14 MBH)
View Details
Cartridge Immersion Heater - EM Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater; Immersion Heater
Fuel / Energy Source Electric
Heating Capacity 0.12 to 21.00 kW (0.3924 to 71.65 MBH)
View Details