OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 630W; Flexible Heater Type Omega SRFGA-709/10

Description
FLEXIBLE HEATER, SILICONE RUBBER, 630W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:630W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 630W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:630W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 630W; Flexible Heater Type Omega - 33AH0376 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 630W; Flexible Heater Type Omega
33AH0376
Flexible Heater, Silicone Rubber, 630W; Flexible Heater Type Omega 33AH0376
FLEXIBLE HEATER, SILICONE RUBBER, 630W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:630W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 630W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:630W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0376
Product Name Flexible Heater, Silicone Rubber, 630W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
Fuel / Energy Source Electric
AC Voltage Required 240 to 600 volts
View Details
13 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1090B(S/N)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
Electrical - Climate Control - Heaters - FLHTF1300A230 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 1.08 to 1.30 kW (3.68 to 4.44 MBH)
AC Voltage Required 220 to 240 volts
View Details
M-Series Infrared Modules -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Fuel / Energy Source Electric
View Details