OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 240W; Flexible Heater Type Omega SRFGA-308/10-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 240W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:240W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 240W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:240W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 240W; Flexible Heater Type Omega - 33AH0005 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 240W; Flexible Heater Type Omega
33AH0005
Flexible Heater, Silicone Rubber, 240W; Flexible Heater Type Omega 33AH0005
FLEXIBLE HEATER, SILICONE RUBBER, 240W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:240W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 240W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:240W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0005
Product Name Flexible Heater, Silicone Rubber, 240W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EASYHEAT Induction Heater - 3542 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 4.20 kW (14.33 MBH)
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details
Electrical - Climate Control - Heaters - FLHTF1300A115 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 1.30 kW (4.44 MBH)
AC Voltage Required 120 volts
View Details
Non-MGO Heaters (NMH Heater) -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
View Details