OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 125.6W; Flexible Heater Type Omega SRFRA-4/10-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 125.6W; Flexible Heater Type:Round Silicone Rubber; Watt Density:10W/in²; Power Rating:125.6W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 125.6W; Flexible Heater Type:Round Silicone Rubber; Watt Density:10W/in²; Power Rating:125.6W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 125.6W; Flexible Heater Type Omega - 33AH0482 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 125.6W; Flexible Heater Type Omega
33AH0482
Flexible Heater, Silicone Rubber, 125.6W; Flexible Heater Type Omega 33AH0482
FLEXIBLE HEATER, SILICONE RUBBER, 125.6W; Flexible Heater Type:Round Silicone Rubber; Watt Density:10W/in²; Power Rating:125.6W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 125.6W; Flexible Heater Type:Round Silicone Rubber; Watt Density:10W/in²; Power Rating:125.6W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0482
Product Name Flexible Heater, Silicone Rubber, 125.6W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

SilverLine™ Smart Cooking System -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details
Deep Drawn Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Stainless Steel; Incoloy®
View Details
Steam Unit Heaters -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Heater Type Air Heater; ForcedAir; RoomSpace
Fuel / Energy Source Water/Steam
Maximum Operating Temperature 600 F (316 C)
View Details