OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 96.2W; Flexible Heater Type Omega SRFRA-7/2-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 96.2W; Flexible Heater Type:Round Silicone Rubber; Watt Density:2.5W/in²; Power Rating:96.2W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 96.2W; Flexible Heater Type:Round Silicone Rubber; Watt Density:2.5W/in²; Power Rating:96.2W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 96.2W; Flexible Heater Type Omega - 33AH0499 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 96.2W; Flexible Heater Type Omega
33AH0499
Flexible Heater, Silicone Rubber, 96.2W; Flexible Heater Type Omega 33AH0499
FLEXIBLE HEATER, SILICONE RUBBER, 96.2W; Flexible Heater Type:Round Silicone Rubber; Watt Density:2.5W/in²; Power Rating:96.2W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 96.2W; Flexible Heater Type:Round Silicone Rubber; Watt Density:2.5W/in²; Power Rating:96.2W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0499
Product Name Flexible Heater, Silicone Rubber, 96.2W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data