OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 180W; Flexible Heater Type Omega SRMU020809

Description
FLEXIBLE HEATER, SILICONE RUBBER, 180W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:180W; Supply Voltage:120VAC; Operating Temperature Min:-51°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 180W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:180W; Supply Voltage:120VAC; Operating Temperature Min:-51°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 180W; Flexible Heater Type Omega - 33AH0508 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 180W; Flexible Heater Type Omega
33AH0508
Flexible Heater, Silicone Rubber, 180W; Flexible Heater Type Omega 33AH0508
FLEXIBLE HEATER, SILICONE RUBBER, 180W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:180W; Supply Voltage:120VAC; Operating Temperature Min:-51°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 180W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:180W; Supply Voltage:120VAC; Operating Temperature Min:-51°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0508
Product Name Flexible Heater, Silicone Rubber, 180W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Radiators HSF - radiators hsf - BARTEC
Specs
AC Voltage Required 120 to 240 volts
View Details
Tubular Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
Heating Capacity 0.60 to 18.00 kW (2.05 to 61.41 MBH)
View Details
Foil Heaters - FH Series - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Specialty Industrial Heaters; Insulated wire element inside an aluminum foil covering.
Fuel / Energy Source Electric
Maximum Operating Temperature 300 F (149 C)
View Details
Self-regulating Heating Cables - GHK Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 300 F (149 C)
View Details