OMEGA Engineering, Inc. Industrial Automation SRFGA-310/10

Description
Electric Heaters: Silicon Rubber Heaters
Request a Quote Datasheet
Description
Electric Heaters: Silicon Rubber Heaters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Industrial Automation
SRFGA-310/10
Industrial Automation SRFGA-310/10
Electric Heaters: Silicon Rubber Heaters

Electric Heaters: Silicon Rubber Heaters

Buy Now
Flexible Heater, Silicone Rubber, 300W; Flexible Heater Type Omega - 33AH0024 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 300W; Flexible Heater Type Omega
33AH0024
Flexible Heater, Silicone Rubber, 300W; Flexible Heater Type Omega 33AH0024
FLEXIBLE HEATER, SILICONE RUBBER, 300W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:300W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 300W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:300W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Heaters Industrial Heaters
Product Number SRFGA-310/10 33AH0024
Product Name Industrial Automation Flexible Heater, Silicone Rubber, 300W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Radiators HSF - radiators hsf - BARTEC
Specs
AC Voltage Required 120 to 240 volts
View Details
Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
View Details
1.61 Watt per Centimeter Square (W/cm²) Power Density and 0.43 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100032gR28 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Heating Capacity 0.01 kW (0.0175 MBH)
View Details