OMEGA Engineering, Inc. Industrial Automation SRFGA-424/10-P

Description
Electric Heaters: Silicon Rubber Heaters
Request a Quote Datasheet
Description
Electric Heaters: Silicon Rubber Heaters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Industrial Automation
SRFGA-424/10-P
Industrial Automation SRFGA-424/10-P
Electric Heaters: Silicon Rubber Heaters

Electric Heaters: Silicon Rubber Heaters

Buy Now
Flexible Heater, Silicone Rubber, 960W; Flexible Heater Type Omega - 33AH0184 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 960W; Flexible Heater Type Omega
33AH0184
Flexible Heater, Silicone Rubber, 960W; Flexible Heater Type Omega 33AH0184
FLEXIBLE HEATER, SILICONE RUBBER, 960W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:960W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 960W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:960W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Heaters Industrial Heaters
Product Number SRFGA-424/10-P 33AH0184
Product Name Industrial Automation Flexible Heater, Silicone Rubber, 960W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
EKOHEAT Induction Heater - 150/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 150.00 kW (512 MBH)
View Details
Hazardous Area Heater - CREX 020 50 W to 250 W (T3) - STEGO
Specs
Heater Type Air Heater; EnclosureHeater; Explosion-proof Heater; RoomSpace
Fuel / Energy Source Electric
Maximum Operating Temperature -76 to 185 F (-60 to 85 C)
View Details