OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 98.15W; Flexible Heater Type Omega SRFRA-5/5

Description
FLEXIBLE HEATER, SILICONE RUBBER, 98.15W; Flexible Heater Type:Round Silicone Rubber; Watt Density:5W/in²; Power Rating:98.15W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 98.15W; Flexible Heater Type:Round Silicone Rubber; Watt Density:5W/in²; Power Rating:98.15W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 98.15W; Flexible Heater Type Omega - 33AH0491 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 98.15W; Flexible Heater Type Omega
33AH0491
Flexible Heater, Silicone Rubber, 98.15W; Flexible Heater Type Omega 33AH0491
FLEXIBLE HEATER, SILICONE RUBBER, 98.15W; Flexible Heater Type:Round Silicone Rubber; Watt Density:5W/in²; Power Rating:98.15W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 98.15W; Flexible Heater Type:Round Silicone Rubber; Watt Density:5W/in²; Power Rating:98.15W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0491
Product Name Flexible Heater, Silicone Rubber, 98.15W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
Fuel / Energy Source Electric
AC Voltage Required 240 to 600 volts
View Details
8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2100M-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
Electrical - Climate Control - Heaters - FLHTF1300A115 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 1.30 kW (4.44 MBH)
AC Voltage Required 120 volts
View Details
Infrared Process Heating Systems - Module 110 - Excelitas Technologies Corp.
Specs
Fuel / Energy Source Electric
AC Voltage Required 230 to 400 volts
View Details