OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 30W; Flexible Heater Type Omega SRFGA-304/2-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 30W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:30W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 30W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:30W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 30W; Flexible Heater Type Omega - 32AH9961 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 30W; Flexible Heater Type Omega
32AH9961
Flexible Heater, Silicone Rubber, 30W; Flexible Heater Type Omega 32AH9961
FLEXIBLE HEATER, SILICONE RUBBER, 30W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:30W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 30W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:30W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9961
Product Name Flexible Heater, Silicone Rubber, 30W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

2.39 Watt per Centimeter Square (W/cm²) Power Density and 0.376 Ampere (A) Current Ultra-Thin Flexible Heater - TSA010d000eR13.3 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Heating Capacity 0.00 kW (0.0064 MBH)
View Details
Bar, Bloom and Billet Heating System -  - Inductotherm Group
Specs
Heater Type Induction
View Details
Constant Watt Heating Cable - HTEK™ - Thermon, Inc
Specs
Heater Type Heating Cables
Fuel / Energy Source Electric
Maximum Operating Temperature -60 to 400 F (-51.11 to 204 C)
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details