OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 200W; Flexible Heater Type Omega SRFGA-410/5-P-230V

Description
FLEXIBLE HEATER, SILICONE RUBBER, 200W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:200W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 200W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:200W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 200W; Flexible Heater Type Omega - 33AH0155 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 200W; Flexible Heater Type Omega
33AH0155
Flexible Heater, Silicone Rubber, 200W; Flexible Heater Type Omega 33AH0155
FLEXIBLE HEATER, SILICONE RUBBER, 200W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:200W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 200W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:200W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0155
Product Name Flexible Heater, Silicone Rubber, 200W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Solaris® Hydroheater -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details
Enclosure Heater with Fan - CSF 032 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Fuel / Energy Source Electric
Maximum Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
View Details
Electrical - Climate Control - Heaters - SHV031029 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Maximum Operating Temperature 250 F (121 C)
Heating Capacity 0.10 kW (0.3412 MBH)
View Details