OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 40W; Flexible Heater Type Omega SRFGA-404/2

Description
FLEXIBLE HEATER, SILICONE RUBBER, 40W; Flexible Heater Type:Square Silicone Rubber; Watt Density:2.5W/in²; Power Rating:40W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 40W; Flexible Heater Type:Square Silicone Rubber; Watt Density:2.5W/in²; Power Rating:40W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 40W; Flexible Heater Type Omega - 33AH0086 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 40W; Flexible Heater Type Omega
33AH0086
Flexible Heater, Silicone Rubber, 40W; Flexible Heater Type Omega 33AH0086
FLEXIBLE HEATER, SILICONE RUBBER, 40W; Flexible Heater Type:Square Silicone Rubber; Watt Density:2.5W/in²; Power Rating:40W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 40W; Flexible Heater Type:Square Silicone Rubber; Watt Density:2.5W/in²; Power Rating:40W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0086
Product Name Flexible Heater, Silicone Rubber, 40W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
5 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2050B(M)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
PTC Air Heaters – MTH Type - MTH(W)-1130M(B)-180S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 1.45 kW (4.95 MBH)
View Details
Tape Heater - AWH Series - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 1400 F (760 C)
View Details