FLEXIBLE HEATER, SILICONE RUBBER, 330W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:330W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Heaters |
| Product Number | 33AH0330 |
| Product Name | Flexible Heater, Silicone Rubber, 330W; Flexible Heater Type Omega |
| Heater Type | Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters |