OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 35W; Flexible Heater Type Omega SRFRA-3/5-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 35W; Flexible Heater Type:Round Silicone Rubber; Watt Density:5W/in²; Power Rating:35W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 35W; Flexible Heater Type:Round Silicone Rubber; Watt Density:5W/in²; Power Rating:35W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 35W; Flexible Heater Type Omega - 33AH0480 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 35W; Flexible Heater Type Omega
33AH0480
Flexible Heater, Silicone Rubber, 35W; Flexible Heater Type Omega 33AH0480
FLEXIBLE HEATER, SILICONE RUBBER, 35W; Flexible Heater Type:Round Silicone Rubber; Watt Density:5W/in²; Power Rating:35W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 35W; Flexible Heater Type:Round Silicone Rubber; Watt Density:5W/in²; Power Rating:35W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0480
Product Name Flexible Heater, Silicone Rubber, 35W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
View Details
Maximum Flow Air Heater - MA0 Series - Backer Hotwatt Inc.
Specs
Heater Type Air Heater; HeatTorch
Fuel / Energy Source Electric
Heating Capacity 0.38 to 2.00 kW (1.28 to 6.82 MBH)
View Details
Indirect Water Bath Heater -  - Gaumer Process
Specs
Heater Type Water Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature 1400 F (760 C)
View Details