OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 270W; Flexible Heater Type Omega SRFGA-618/2-230V

Description
FLEXIBLE HEATER, SILICONE RUBBER, 270W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:270W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 270W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:270W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 270W; Flexible Heater Type Omega - 33AH0345 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 270W; Flexible Heater Type Omega
33AH0345
Flexible Heater, Silicone Rubber, 270W; Flexible Heater Type Omega 33AH0345
FLEXIBLE HEATER, SILICONE RUBBER, 270W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:270W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 270W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:270W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0345
Product Name Flexible Heater, Silicone Rubber, 270W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Over The Side Heaters -  - WATTCO
Specs
Heater Type Drum Heater; Immersion Heater; Over the Side Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Nickel Alloy; Stainless Steel; Steel; Titanium
View Details
Open Coil Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 50.00 to 600.00 kW (171 to 2047 MBH)
View Details
Electric Radiant Heater -  - Gaumer Process
Specs
Heater Type Radiant Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Alloy
View Details