OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 392.5W; Flexible Heater Type Omega SRFRA-10/5-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 392.5W; Flexible Heater Type:Round Silicone Rubber; Watt Density:5W/in²; Power Rating:392.5W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 392.5W; Flexible Heater Type:Round Silicone Rubber; Watt Density:5W/in²; Power Rating:392.5W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 392.5W; Flexible Heater Type Omega - 33AH0474 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 392.5W; Flexible Heater Type Omega
33AH0474
Flexible Heater, Silicone Rubber, 392.5W; Flexible Heater Type Omega 33AH0474
FLEXIBLE HEATER, SILICONE RUBBER, 392.5W; Flexible Heater Type:Round Silicone Rubber; Watt Density:5W/in²; Power Rating:392.5W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 392.5W; Flexible Heater Type:Round Silicone Rubber; Watt Density:5W/in²; Power Rating:392.5W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0474
Product Name Flexible Heater, Silicone Rubber, 392.5W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
Silicone Etch Foil Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature 500 to -60 F (260 to -51.11 C)
View Details
Radiators & Convection Heaters - 288032 - RS Components, Ltd.
Specs
Heater Type Radiant Heater
Heating Capacity 2.00 kW (6.82 MBH)
View Details
Cartridge Heaters - Wattco - WATTCO
Specs
Heater Type Cartridge Heater
Maximum Operating Temperature 1400 F (760 C)
Heating Capacity 0.05 to 4.70 kW (0.1706 to 16.04 MBH)
View Details