OMEGA Engineering, Inc. Industrial Automation SSHB-1224-720-120-P

Description
Electric Heaters: Rope and Tape Heaters
Request a Quote
Description
Electric Heaters: Rope and Tape Heaters
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexible Heater Blanket, part number SSHB-1224-720-120, has a power rating of 720W and a watt density of 2.5W/in². It operates at a supply voltage of 120VAC and is designed for applications requiring freeze protection and process temperature control. The heater is constructed from moisture and chemical-resistant materials, ensuring durability in various environments. It can withstand a maximum exposure temperature of 232°C (450°F) and features a dielectric strength of 2000V. The blanket measures 12 x 24 inches and comes with a 4-foot long, 16 AWG silicone rubber insulated lead wire. An optional pressure-sensitive adhesive is available for easy installation, allowing the heat from the blanket to cure the adhesive for a permanent bond. This product is suitable for use in storage tanks, conveyors, and process vats, among other applications.

Datasheet Summary
Powered by GS/AI

The Flexible Heater Blanket, part number SSHB-1224-720-120, has a power rating of 720W and a watt density of 2.5W/in². It operates at a supply voltage of 120VAC and is designed for applications requiring freeze protection and process temperature control. The heater is constructed from moisture and chemical-resistant materials, ensuring durability in various environments. It can withstand a maximum exposure temperature of 232°C (450°F) and features a dielectric strength of 2000V. The blanket measures 12 x 24 inches and comes with a 4-foot long, 16 AWG silicone rubber insulated lead wire. An optional pressure-sensitive adhesive is available for easy installation, allowing the heat from the blanket to cure the adhesive for a permanent bond. This product is suitable for use in storage tanks, conveyors, and process vats, among other applications.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Industrial Automation
SSHB-1224-720-120-P
Industrial Automation SSHB-1224-720-120-P
Electric Heaters: Rope and Tape Heaters

Electric Heaters: Rope and Tape Heaters

Buy Now
Flexible Heater, Blanket, 720W, 2.5W/in2; Flexible Heater Type Omega - 33AH6725 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Blanket, 720W, 2.5W/in2; Flexible Heater Type Omega
33AH6725
Flexible Heater, Blanket, 720W, 2.5W/in2; Flexible Heater Type Omega 33AH6725
FLEXIBLE HEATER, BLANKET, 720W, 2.5W/IN2; Flexible Heater Type:Rectangular Silicone Rubber Heating Blanket; Watt Density:2.5W/in²; Power Rating:720W; Supply Voltage:120VAC; Operating Temperature Min:-56°C; Product Range:SSHB Series RoHS Compliant: Yes

FLEXIBLE HEATER, BLANKET, 720W, 2.5W/IN2; Flexible Heater Type:Rectangular Silicone Rubber Heating Blanket; Watt Density:2.5W/in²; Power Rating:720W; Supply Voltage:120VAC; Operating Temperature Min:-56°C; Product Range:SSHB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Heaters Industrial Heaters
Product Number SSHB-1224-720-120-P 33AH6725
Product Name Industrial Automation Flexible Heater, Blanket, 720W, 2.5W/in2; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 100/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 100.00 kW (341 MBH)
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details
Electrical - Climate Control - Heaters - SHG14005 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
View Details
Compressor & Crankcase Heaters -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
View Details