OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 200W; Flexible Heater Type Omega SRFGA-405/10-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 200W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:200W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 200W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:200W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 200W; Flexible Heater Type Omega - 33AH0097 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 200W; Flexible Heater Type Omega
33AH0097
Flexible Heater, Silicone Rubber, 200W; Flexible Heater Type Omega 33AH0097
FLEXIBLE HEATER, SILICONE RUBBER, 200W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:200W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 200W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:200W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0097
Product Name Flexible Heater, Silicone Rubber, 200W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EZ Heater® -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater; Water Heaters
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details
Semiconductor Loop-Heater - LP 165 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Fuel / Energy Source Electric
Heating Capacity 0.06 to 0.15 kW (0.2047 to 0.5118 MBH)
View Details
Tubular Air Heating Elements -  - Backer-Springfield
Specs
Heater Type Air Heater; Tubular Heaters
Fuel / Energy Source Electric
View Details
Electrical - Climate Control - Heaters - FLHTF400A230 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.34 to 0.40 kW (1.14 to 1.36 MBH)
AC Voltage Required 220 to 240 volts
View Details