OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 120W; Flexible Heater Type Omega SRFGA-308/5

Description
FLEXIBLE HEATER, SILICONE RUBBER, 120W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:120W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Description
FLEXIBLE HEATER, SILICONE RUBBER, 120W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:120W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexible Heater, Silicone Rubber, 120W, part number 33AH0011, is designed for applications requiring controlled heating in confined spaces. It operates at a supply voltage of 115VAC and has a watt density of 5W/in². The heater can withstand operating temperatures up to 232°C (450°F) when used without pressure-sensitive adhesive. It is constructed with silicone rubber and is RoHS compliant. This heater is suitable for various industrial applications where efficient heat transfer and rapid warm-up are necessary. Proper installation and temperature control measures are essential to ensure optimal performance and safety.

Datasheet Summary
Powered by GS/AI

The Flexible Heater, Silicone Rubber, 120W, part number 33AH0011, is designed for applications requiring controlled heating in confined spaces. It operates at a supply voltage of 115VAC and has a watt density of 5W/in². The heater can withstand operating temperatures up to 232°C (450°F) when used without pressure-sensitive adhesive. It is constructed with silicone rubber and is RoHS compliant. This heater is suitable for various industrial applications where efficient heat transfer and rapid warm-up are necessary. Proper installation and temperature control measures are essential to ensure optimal performance and safety.

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 120W; Flexible Heater Type Omega - 33AH0011 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 120W; Flexible Heater Type Omega
33AH0011
Flexible Heater, Silicone Rubber, 120W; Flexible Heater Type Omega 33AH0011
FLEXIBLE HEATER, SILICONE RUBBER, 120W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:120W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 120W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:120W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0011
Product Name Flexible Heater, Silicone Rubber, 120W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
2.46 Watt per Centimeter Square (W/cm²) Power Density and 0.392 Ampere (A) Current Ultra-Thin Flexible Heater - TSA010d005cR9.41-4.2 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Heating Capacity 0.00 kW (0.0049 MBH)
View Details
PTC Air Heaters – MSH Type - MSH(W)-2100M-106S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 1.15 kW (3.92 MBH)
View Details
Foil Heaters - FH Series - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Specialty Industrial Heaters; Insulated wire element inside an aluminum foil covering.
Fuel / Energy Source Electric
Maximum Operating Temperature 300 F (149 C)
View Details