OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 350W; Flexible Heater Type Omega SRFGA-507/10-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 350W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:350W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 350W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:350W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 350W; Flexible Heater Type Omega - 33AH0218 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 350W; Flexible Heater Type Omega
33AH0218
Flexible Heater, Silicone Rubber, 350W; Flexible Heater Type Omega 33AH0218
FLEXIBLE HEATER, SILICONE RUBBER, 350W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:350W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 350W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:350W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0218
Product Name Flexible Heater, Silicone Rubber, 350W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
1.18 Watt per Centimeter Square (W/cm²) Power Density and 0.47 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100020eR10.6 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Heating Capacity 0.00 kW (0.0081 MBH)
View Details
PTC Air Heaters – MH Type - MH(W)-2080B-180S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.88 kW (2.99 MBH)
View Details
High Temperature Glasrope® Heater - GH16 - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 1200 F (649 C)
View Details