OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 100W; Flexible Heater Type Omega SRFGA-405/5-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 100W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:100W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 100W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:100W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 100W; Flexible Heater Type Omega - 33AH0104 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 100W; Flexible Heater Type Omega
33AH0104
Flexible Heater, Silicone Rubber, 100W; Flexible Heater Type Omega 33AH0104
FLEXIBLE HEATER, SILICONE RUBBER, 100W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:100W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 100W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:100W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0104
Product Name Flexible Heater, Silicone Rubber, 100W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
Enclosure Heater - HGK 047 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Fuel / Energy Source Electric
Maximum Operating Temperature -49 to 158 F (-45 to 70 C)
View Details
Open Coil Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 50.00 to 600.00 kW (171 to 2047 MBH)
View Details