OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 120W; Flexible Heater Type Omega SRFGA-608/2-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 120W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:120W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 120W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:120W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 120W; Flexible Heater Type Omega - 33AH0296 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 120W; Flexible Heater Type Omega
33AH0296
Flexible Heater, Silicone Rubber, 120W; Flexible Heater Type Omega 33AH0296
FLEXIBLE HEATER, SILICONE RUBBER, 120W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:120W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 120W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:120W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0296
Product Name Flexible Heater, Silicone Rubber, 120W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
Fuel / Energy Source Electric
AC Voltage Required 240 to 600 volts
View Details
1.2 Watt per Centimeter Square (W/cm²) Power Density and 0.8 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100020bR3.75 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Heating Capacity 0.00 kW (0.0082 MBH)
View Details
Electrical - Climate Control - Heaters - FLHTF800A230 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.67 to 0.80 kW (2.29 to 2.73 MBH)
AC Voltage Required 220 to 240 volts
View Details
M-Series Infrared Modules -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Fuel / Energy Source Electric
View Details