OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 392.5W; Flexible Heater Type Omega SRFRA-10/5

Description
FLEXIBLE HEATER, SILICONE RUBBER, 392.5W; Flexible Heater Type:Round Silicone Rubber; Watt Density:5W/in²; Power Rating:392.5W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 392.5W; Flexible Heater Type:Round Silicone Rubber; Watt Density:5W/in²; Power Rating:392.5W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 392.5W; Flexible Heater Type Omega - 33AH0473 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 392.5W; Flexible Heater Type Omega
33AH0473
Flexible Heater, Silicone Rubber, 392.5W; Flexible Heater Type Omega 33AH0473
FLEXIBLE HEATER, SILICONE RUBBER, 392.5W; Flexible Heater Type:Round Silicone Rubber; Watt Density:5W/in²; Power Rating:392.5W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 392.5W; Flexible Heater Type:Round Silicone Rubber; Watt Density:5W/in²; Power Rating:392.5W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0473
Product Name Flexible Heater, Silicone Rubber, 392.5W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Open Coil Duct Heaters -  - WATTCO
Specs
Heater Type Cable or Coil Heater; Duct Heater
Fuel / Energy Source Electric
Heating Capacity 22.50 kW (76.77 MBH)
View Details
High Temperature Glasrope® Heater - GH16 - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 1200 F (649 C)
View Details
Electric Fuel Gas Startup Heater -  - Gaumer Process
Specs
Heater Type Specialty Industrial Heaters; Gas Turbine Startup
Fuel / Energy Source Electric
View Details