OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 196.3W; Flexible Heater Type Omega SRFRA-5/10

Description
FLEXIBLE HEATER, SILICONE RUBBER, 196.3W; Flexible Heater Type:Round Silicone Rubber; Watt Density:10W/in²; Power Rating:196.3W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 196.3W; Flexible Heater Type:Round Silicone Rubber; Watt Density:10W/in²; Power Rating:196.3W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 196.3W; Flexible Heater Type Omega - 33AH0487 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 196.3W; Flexible Heater Type Omega
33AH0487
Flexible Heater, Silicone Rubber, 196.3W; Flexible Heater Type Omega 33AH0487
FLEXIBLE HEATER, SILICONE RUBBER, 196.3W; Flexible Heater Type:Round Silicone Rubber; Watt Density:10W/in²; Power Rating:196.3W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 196.3W; Flexible Heater Type:Round Silicone Rubber; Watt Density:10W/in²; Power Rating:196.3W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0487
Product Name Flexible Heater, Silicone Rubber, 196.3W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

ATTEC® Process Skid Heating Systems -  - Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details
Immersion heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Stainless Steel (optional feature); Titanium
View Details
Electrical - Climate Control - Heaters - FLHTF200A230 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.17 to 0.20 kW (0.5629 to 0.6824 MBH)
AC Voltage Required 220 to 240 volts
View Details