OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 540W; Flexible Heater Type Omega SRFGA-609/10

Description
FLEXIBLE HEATER, SILICONE RUBBER, 540W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:540W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 540W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:540W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 540W; Flexible Heater Type Omega - 33AH0303 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 540W; Flexible Heater Type Omega
33AH0303
Flexible Heater, Silicone Rubber, 540W; Flexible Heater Type Omega 33AH0303
FLEXIBLE HEATER, SILICONE RUBBER, 540W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:540W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 540W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:540W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0303
Product Name Flexible Heater, Silicone Rubber, 540W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

ATTEC® Process Skid Heating Systems -  - Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details
Insulated Heater Wire -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
View Details
Electrical - Climate Control - Heaters - SHGL04600 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.25 kW (0.8530 MBH)
View Details