OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 720W; Flexible Heater Type Omega SRFGA-818/5

Description
FLEXIBLE HEATER, SILICONE RUBBER, 720W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:720W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 720W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:720W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 720W; Flexible Heater Type Omega - 33AH0441 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 720W; Flexible Heater Type Omega
33AH0441
Flexible Heater, Silicone Rubber, 720W; Flexible Heater Type Omega 33AH0441
FLEXIBLE HEATER, SILICONE RUBBER, 720W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:720W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 720W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:720W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0441
Product Name Flexible Heater, Silicone Rubber, 720W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Air Heating Elements -  - Backer-Springfield
Specs
Heater Type Air Heater; Tubular Heaters
Fuel / Energy Source Electric
View Details
PTC Air Heaters – MH Type - MH(W)-1130S-180S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 1.45 kW (4.95 MBH)
View Details
Indirect Tank Heater -  - Gaumer Process
Specs
Heater Type Cable or Coil Heater; Explosion-proof Heater (optional feature)
Fuel / Energy Source Electric
Sleeve (Sheath) Material 40 Carbon Steel
View Details