OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 500W; Flexible Heater Type Omega SRFGA-510/10

Description
FLEXIBLE HEATER, SILICONE RUBBER, 500W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:500W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 500W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:500W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 500W; Flexible Heater Type Omega - 33AH0250 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 500W; Flexible Heater Type Omega
33AH0250
Flexible Heater, Silicone Rubber, 500W; Flexible Heater Type Omega 33AH0250
FLEXIBLE HEATER, SILICONE RUBBER, 500W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:500W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 500W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:500W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0250
Product Name Flexible Heater, Silicone Rubber, 500W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Low to Medium Watt Density Rectangular Cartridge Heater - SR Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 1200 F (649 C)
View Details
Torches - 1246604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type HeatTorch
View Details