OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 200W; Flexible Heater Type Omega SRFGA-508/5

Description
FLEXIBLE HEATER, SILICONE RUBBER, 200W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:200W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 200W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:200W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 200W; Flexible Heater Type Omega - 33AH0237 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 200W; Flexible Heater Type Omega
33AH0237
Flexible Heater, Silicone Rubber, 200W; Flexible Heater Type Omega 33AH0237
FLEXIBLE HEATER, SILICONE RUBBER, 200W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:200W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 200W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:200W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0237
Product Name Flexible Heater, Silicone Rubber, 200W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Fan Heater DCR 130 - 13092.1-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Fuel / Energy Source Electric
Heating Capacity 0.20 kW (0.6824 MBH)
View Details
2 suppliers
Electric Radiant Heater -  - Gaumer Process
Specs
Heater Type Radiant Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Alloy
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details
Torches - 1857556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type HeatTorch
Fuel / Energy Source Electric
View Details