OMEGA Engineering, Inc. Industrial Automation SRFGA-305/10

Description
Electric Heaters: Silicon Rubber Heaters
Request a Quote Datasheet
Description
Electric Heaters: Silicon Rubber Heaters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Industrial Automation
SRFGA-305/10
Industrial Automation SRFGA-305/10
Electric Heaters: Silicon Rubber Heaters

Electric Heaters: Silicon Rubber Heaters

Buy Now
Flexible Heater, Silicone Rubber, 150W; Flexible Heater Type Omega - 32AH9968 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 150W; Flexible Heater Type Omega
32AH9968
Flexible Heater, Silicone Rubber, 150W; Flexible Heater Type Omega 32AH9968
FLEXIBLE HEATER, SILICONE RUBBER, 150W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:150W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 150W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:150W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Heaters Industrial Heaters
Product Number SRFGA-305/10 32AH9968
Product Name Industrial Automation Flexible Heater, Silicone Rubber, 150W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Radiators HSF - radiators hsf - BARTEC
Specs
AC Voltage Required 120 to 240 volts
View Details
Boiler Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Heating Capacity 5.00 to 3000.00 kW (17.06 to 10235 MBH)
View Details
Flanged Tubular Heater - B Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Heating Capacity 3.00 to 200.00 kW (10.24 to 682 MBH)
View Details
Indirect Tank Heater -  - Gaumer Process
Specs
Heater Type Cable or Coil Heater; Explosion-proof Heater (optional feature)
Fuel / Energy Source Electric
Sleeve (Sheath) Material 40 Carbon Steel
View Details