OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 31W; Flexible Heater Type Omega SRFRA-4/2-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 31W; Flexible Heater Type:Round Silicone Rubber; Watt Density:2.5W/in²; Power Rating:31W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 31W; Flexible Heater Type:Round Silicone Rubber; Watt Density:2.5W/in²; Power Rating:31W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 31W; Flexible Heater Type Omega - 33AH0484 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 31W; Flexible Heater Type Omega
33AH0484
Flexible Heater, Silicone Rubber, 31W; Flexible Heater Type Omega 33AH0484
FLEXIBLE HEATER, SILICONE RUBBER, 31W; Flexible Heater Type:Round Silicone Rubber; Watt Density:2.5W/in²; Power Rating:31W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 31W; Flexible Heater Type:Round Silicone Rubber; Watt Density:2.5W/in²; Power Rating:31W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0484
Product Name Flexible Heater, Silicone Rubber, 31W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
Fuel / Energy Source Electric
AC Voltage Required 240 to 600 volts
View Details
3-Honeycomb PTC Air Heater - PH2205-Q4 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 1.10 kW (3.75 MBH)
View Details
Electrical - Climate Control - Heaters - SHGL04600 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.25 kW (0.8530 MBH)
View Details
M-Series Infrared Modules -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Fuel / Energy Source Electric
View Details