OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 160W; Flexible Heater Type Omega SRFGA-404/10

Description
FLEXIBLE HEATER, SILICONE RUBBER, 160W; Flexible Heater Type:Square Silicone Rubber; Watt Density:10W/in²; Power Rating:160W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 160W; Flexible Heater Type:Square Silicone Rubber; Watt Density:10W/in²; Power Rating:160W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 160W; Flexible Heater Type Omega - 33AH0082 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 160W; Flexible Heater Type Omega
33AH0082
Flexible Heater, Silicone Rubber, 160W; Flexible Heater Type Omega 33AH0082
FLEXIBLE HEATER, SILICONE RUBBER, 160W; Flexible Heater Type:Square Silicone Rubber; Watt Density:10W/in²; Power Rating:160W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 160W; Flexible Heater Type:Square Silicone Rubber; Watt Density:10W/in²; Power Rating:160W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0082
Product Name Flexible Heater, Silicone Rubber, 160W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
0.56 Watt per Centimeter Square (W/cm²) Power Density and 0.45 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100040eR11.2 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Heating Capacity 0.00 kW (0.0076 MBH)
View Details
Standard Ultra Thin Flexible Heaters – Rectangular 3V (Battery Powered) - TSA0100016bR4.72 - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater; Flexible Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 248 F (120 C)
View Details
Pure Flow Air Heater - PFO Series - Backer Hotwatt Inc.
Specs
Heater Type Air Heater; HeatTorch
Fuel / Energy Source Electric
Heating Capacity 0.10 to 1.20 kW (0.3412 to 4.09 MBH)
View Details