OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 480W; Flexible Heater Type Omega SRFGA-424/5-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 480W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:480W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 480W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:480W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 480W; Flexible Heater Type Omega - 33AH0189 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 480W; Flexible Heater Type Omega
33AH0189
Flexible Heater, Silicone Rubber, 480W; Flexible Heater Type Omega 33AH0189
FLEXIBLE HEATER, SILICONE RUBBER, 480W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:480W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 480W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:480W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0189
Product Name Flexible Heater, Silicone Rubber, 480W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Duct Heater; Tubular Heaters
Fuel / Energy Source Electric
Heating Capacity 50.00 kW (171 MBH)
View Details
Tubular Sheathed Glasrope® Heater - AT Series - Backer Hotwatt Inc.
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature 550 F (288 C)
View Details
Process Immersion Heater -  - Gaumer Process
Specs
Heater Type Immersion Heater; Tubular Heaters
Fuel / Energy Source Electric
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
View Details