OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 280W; Flexible Heater Type Omega SRFGA-708/5

Description
FLEXIBLE HEATER, SILICONE RUBBER, 280W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:280W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 280W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:280W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 280W; Flexible Heater Type Omega - 33AH0372 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 280W; Flexible Heater Type Omega
33AH0372
Flexible Heater, Silicone Rubber, 280W; Flexible Heater Type Omega 33AH0372
FLEXIBLE HEATER, SILICONE RUBBER, 280W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:280W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 280W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:280W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0372
Product Name Flexible Heater, Silicone Rubber, 280W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Radiators HSF - radiators hsf - BARTEC
Specs
AC Voltage Required 120 to 240 volts
View Details
Silicone Rubber Heaters -  - WATTCO
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Maximum Operating Temperature -70 to 450 F (-56.67 to 232 C)
View Details
Open Coil Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 50.00 to 600.00 kW (171 to 2047 MBH)
View Details
Indirect Water Bath Heater -  - Gaumer Process
Specs
Heater Type Water Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature 1400 F (760 C)
View Details