OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 360W; Flexible Heater Type Omega SRFGA-312/10

Description
FLEXIBLE HEATER, SILICONE RUBBER, 360W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:360W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 360W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:360W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 360W; Flexible Heater Type Omega - 33AH0045 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 360W; Flexible Heater Type Omega
33AH0045
Flexible Heater, Silicone Rubber, 360W; Flexible Heater Type Omega 33AH0045
FLEXIBLE HEATER, SILICONE RUBBER, 360W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:360W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 360W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:360W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0045
Product Name Flexible Heater, Silicone Rubber, 360W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Tubular Heater - B Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Heating Capacity 3.00 to 200.00 kW (10.24 to 682 MBH)
View Details
 - Hydron™ Sanitary Hydroheater - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material Available in Alloy Materials
View Details