OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 100W; Flexible Heater Type Omega SRFGA-405/5

Description
FLEXIBLE HEATER, SILICONE RUBBER, 100W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:100W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Description
FLEXIBLE HEATER, SILICONE RUBBER, 100W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:100W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexible Heater, Silicone Rubber, 100W, is designed for applications requiring controlled heating in confined spaces. It operates at a supply voltage of 115 VAC and has a watt density of 5 W/in². The heater can withstand a maximum operating temperature of 232°C (450°F) and is RoHS compliant. It is suitable for various installation methods, including mechanical clamping or using pressure-sensitive adhesive. The heater's construction allows for bending around curved surfaces, but it should not be cut or exposed to liquids. Proper temperature control measures are recommended to prevent overheating. This product is ideal for engineers looking for a reliable heating solution in compact environments.

Datasheet Summary
Powered by GS/AI

The Flexible Heater, Silicone Rubber, 100W, is designed for applications requiring controlled heating in confined spaces. It operates at a supply voltage of 115 VAC and has a watt density of 5 W/in². The heater can withstand a maximum operating temperature of 232°C (450°F) and is RoHS compliant. It is suitable for various installation methods, including mechanical clamping or using pressure-sensitive adhesive. The heater's construction allows for bending around curved surfaces, but it should not be cut or exposed to liquids. Proper temperature control measures are recommended to prevent overheating. This product is ideal for engineers looking for a reliable heating solution in compact environments.

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 100W; Flexible Heater Type Omega - 33AH0103 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 100W; Flexible Heater Type Omega
33AH0103
Flexible Heater, Silicone Rubber, 100W; Flexible Heater Type Omega 33AH0103
FLEXIBLE HEATER, SILICONE RUBBER, 100W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:100W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 100W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:100W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0103
Product Name Flexible Heater, Silicone Rubber, 100W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
17 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2200M(B)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
PTC Air Heaters – MH Type - MH(W)-1200S-202S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 2.25 kW (7.68 MBH)
View Details
Metric Low to High Watt Density Cartridge Heater - M Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 1250 F (677 C)
View Details