OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 405W; Flexible Heater Type Omega SRFGA-909/5

Description
FLEXIBLE HEATER, SILICONE RUBBER, 405W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:405W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Description
FLEXIBLE HEATER, SILICONE RUBBER, 405W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:405W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexible Heater, Silicone Rubber, 405W, is designed for applications requiring controlled heating in confined spaces. It operates at a supply voltage of 115VAC and has a watt density of 5W/in². The heater can withstand a maximum operating temperature of 232°C (450°F) and is RoHS compliant. This product is suitable for various heating applications where flexibility and efficient heat transfer are essential. It is important to use appropriate temperature control methods to prevent exceeding the maximum temperature rating. The heater is constructed from silicone rubber, which enhances durability and performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Flexible Heater, Silicone Rubber, 405W, is designed for applications requiring controlled heating in confined spaces. It operates at a supply voltage of 115VAC and has a watt density of 5W/in². The heater can withstand a maximum operating temperature of 232°C (450°F) and is RoHS compliant. This product is suitable for various heating applications where flexibility and efficient heat transfer are essential. It is important to use appropriate temperature control methods to prevent exceeding the maximum temperature rating. The heater is constructed from silicone rubber, which enhances durability and performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 405W; Flexible Heater Type Omega - 33AH0451 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 405W; Flexible Heater Type Omega
33AH0451
Flexible Heater, Silicone Rubber, 405W; Flexible Heater Type Omega 33AH0451
FLEXIBLE HEATER, SILICONE RUBBER, 405W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:405W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 405W; Flexible Heater Type:Square Silicone Rubber; Watt Density:5W/in²; Power Rating:405W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0451
Product Name Flexible Heater, Silicone Rubber, 405W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater with fan HVI 030 - 03082.0-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater; ForcedAir
Fuel / Energy Source Electric
Heating Capacity 0.70 kW (2.39 MBH)
View Details
Vertical Billet Heater -  - Inductotherm Group
Inductotherm Group
Specs
Heater Type Induction
View Details