OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 360W; Flexible Heater Type Omega SRFGA-606/10-230V

Description
FLEXIBLE HEATER, SILICONE RUBBER, 360W; Flexible Heater Type:Square Silicone Rubber; Watt Density:10W/in²; Power Rating:360W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 360W; Flexible Heater Type:Square Silicone Rubber; Watt Density:10W/in²; Power Rating:360W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 360W; Flexible Heater Type Omega - 33AH0276 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 360W; Flexible Heater Type Omega
33AH0276
Flexible Heater, Silicone Rubber, 360W; Flexible Heater Type Omega 33AH0276
FLEXIBLE HEATER, SILICONE RUBBER, 360W; Flexible Heater Type:Square Silicone Rubber; Watt Density:10W/in²; Power Rating:360W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 360W; Flexible Heater Type:Square Silicone Rubber; Watt Density:10W/in²; Power Rating:360W; Supply Voltage:230VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0276
Product Name Flexible Heater, Silicone Rubber, 360W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
Touch-Safe Loop Heater (Semiconductor) - LTS 064 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Fuel / Energy Source Electric
Heating Capacity 0.02 to 0.04 kW (0.0682 to 0.1365 MBH)
View Details
Two Piece Band Heater - MB Series - Backer Hotwatt Inc.
Specs
Heater Type Band Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 900 F (482 C)
View Details