OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 275W; Flexible Heater Type Omega SRFGA-511/5-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 275W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:275W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 275W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:275W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 275W; Flexible Heater Type Omega - 33AH0262 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 275W; Flexible Heater Type Omega
33AH0262
Flexible Heater, Silicone Rubber, 275W; Flexible Heater Type Omega 33AH0262
FLEXIBLE HEATER, SILICONE RUBBER, 275W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:275W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 275W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:275W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0262
Product Name Flexible Heater, Silicone Rubber, 275W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Stationary Induction Camshaft Heat Treating - CamPro™ - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 150.00 to 300.00 kW (512 to 1024 MBH)
View Details
Cabinet Heater, 100W, 230Vac, Screw Rohs Compliant Finder - 38AJ5228 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
View Details
Immersion Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater; Immersion Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Stainless Steel; Incoloy®
View Details