OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 150W; Flexible Heater Type Omega SRFGA-310/5

Description
FLEXIBLE HEATER, SILICONE RUBBER, 150W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:150W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 150W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:150W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 150W; Flexible Heater Type Omega - 33AH0031 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 150W; Flexible Heater Type Omega
33AH0031
Flexible Heater, Silicone Rubber, 150W; Flexible Heater Type Omega 33AH0031
FLEXIBLE HEATER, SILICONE RUBBER, 150W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:150W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 150W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:150W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0031
Product Name Flexible Heater, Silicone Rubber, 150W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

NOH™ (Non-Obstructing Heater) -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details
Enclosure Heater - CSF 060 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Fuel / Energy Source Electric
Maximum Operating Temperature -49 to 158 F (-45 to 70 C)
View Details
Non-MGO Heaters (NMH Heater) -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
View Details
Electrical - Climate Control - Heaters - FLHTF400A230 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.34 to 0.40 kW (1.14 to 1.36 MBH)
AC Voltage Required 220 to 240 volts
View Details