OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 480W; Flexible Heater Type Omega SRFGA-412/10

Description
FLEXIBLE HEATER, SILICONE RUBBER, 480W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:480W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 480W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:480W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 480W; Flexible Heater Type Omega - 33AH0165 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 480W; Flexible Heater Type Omega
33AH0165
Flexible Heater, Silicone Rubber, 480W; Flexible Heater Type Omega 33AH0165
FLEXIBLE HEATER, SILICONE RUBBER, 480W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:480W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 480W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:480W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0165
Product Name Flexible Heater, Silicone Rubber, 480W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 20/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 20.00 kW (68.24 MBH)
View Details
Solaris® Hydroheater -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details
Aluminum Nitride (AlN) Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature ? to 1832 F (? to 1000 C)
View Details