OMEGA Engineering, Inc. Flexible Heater, Blanket, 60W, 10W/in2; Flexible Heater Type Omega SRMU100203-P

Description
FLEXIBLE HEATER, BLANKET, 60W, 10W/IN2; Flexible Heater Type:Round Silicone Rubber Heating Blanket; Watt Density:10W/in²; Power Rating:60W; Supply Voltage:120VAC; Operating Temperature Min:-51°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, BLANKET, 60W, 10W/IN2; Flexible Heater Type:Round Silicone Rubber Heating Blanket; Watt Density:10W/in²; Power Rating:60W; Supply Voltage:120VAC; Operating Temperature Min:-51°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Blanket, 60W, 10W/in2; Flexible Heater Type Omega - 33AH6723 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Blanket, 60W, 10W/in2; Flexible Heater Type Omega
33AH6723
Flexible Heater, Blanket, 60W, 10W/in2; Flexible Heater Type Omega 33AH6723
FLEXIBLE HEATER, BLANKET, 60W, 10W/IN2; Flexible Heater Type:Round Silicone Rubber Heating Blanket; Watt Density:10W/in²; Power Rating:60W; Supply Voltage:120VAC; Operating Temperature Min:-51°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, BLANKET, 60W, 10W/IN2; Flexible Heater Type:Round Silicone Rubber Heating Blanket; Watt Density:10W/in²; Power Rating:60W; Supply Voltage:120VAC; Operating Temperature Min:-51°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH6723
Product Name Flexible Heater, Blanket, 60W, 10W/in2; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

SilverLine™ Smart Cooking System -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details
Fan Heater, 24Vdc, 200W, 94Cfm; Power Rating Stego - 83AC7448 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > HVAC > HVAC - Heating > Fan Heaters
Heating Capacity 0.20 kW (0.6824 MBH)
AC Voltage Required 24 volts
View Details
Insulated Heater Wire -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
View Details
Electrical - Climate Control - Heaters - SHG14000 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
View Details