OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 270W; Flexible Heater Type Omega SRFGA-336/2-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 270W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:270W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 270W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:270W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 270W; Flexible Heater Type Omega - 33AH0075 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 270W; Flexible Heater Type Omega
33AH0075
Flexible Heater, Silicone Rubber, 270W; Flexible Heater Type Omega 33AH0075
FLEXIBLE HEATER, SILICONE RUBBER, 270W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:270W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 270W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:270W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 33AH0075
Product Name Flexible Heater, Silicone Rubber, 270W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EZ Skid™ -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater; Water Heaters
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details
Flat Switch Cabinet Heater - RC 016 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Fuel / Energy Source Electric
Maximum Operating Temperature -49 to 158 F (-45 to 70 C)
View Details
Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
View Details
Electrical - Climate Control - Heaters - FLHTF1300A115 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 1.30 kW (4.44 MBH)
AC Voltage Required 120 volts
View Details