California Eastern Laboratories - CEL Transistor, Photovoltaic Output Optoisolators PS2765-1-F3-A

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - PS2765-1ATR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
PS2765-1ATR-ND
Transistor, Photovoltaic Output Optoisolators PS2765-1ATR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - PS2765-1-F3-A - 890214-PS2765-1-F3-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2765-1-F3-A
890214-PS2765-1-F3-A
Optoisolators - Transistor, Photovoltaic Output - PS2765-1-F3-A 890214-PS2765-1-F3-A
Manufacturer: CEL Win Source Part Number: 890214-PS2765-1-F3-A Series: NEPOC Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.40.8000

Manufacturer: CEL
Win Source Part Number: 890214-PS2765-1-F3-A
Series: NEPOC
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number PS2765-1ATR-ND 890214-PS2765-1-F3-A
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - PS2765-1-F3-A
Input AC; DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-SOP
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2440914P - RS Components, Ltd.
Infineon Technologies AG
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 863-SI8231AB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 2700064 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details