Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Manufacturer: CEL
Win Source Part Number: 850287-PS2705A-1-A
Series: NEPOC
Features: Optoisolator Output 1 Channel
Package: Strip
Part Status: Discontinued at Digi-Key
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.40.8000
Other Part Number: PS2705A-1, PS2705A1A
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | PS2705A-1-ND | 850287-PS2705A-1-A |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - PS2705A-1-A |
| Input | AC; DC | |
| Output | Phototransistor | |
| Package Type | 4-SMD, Gull Wing | |
| Mounting Option | Surface Mount |