California Eastern Laboratories - CEL Transistor, Photovoltaic Output Optoisolators PS2801-4-F4-A

Description
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SSOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - PS2801-4-F4-A-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
PS2801-4-F4-A-ND
Transistor, Photovoltaic Output Optoisolators PS2801-4-F4-A-ND
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SSOP

Optoisolator Transistor Output 2500Vrms 4 Channel 16-SSOP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - PS2801-4-F4-A - 890216-PS2801-4-F4-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2801-4-F4-A
890216-PS2801-4-F4-A
Optoisolators - Transistor, Photovoltaic Output - PS2801-4-F4-A 890216-PS2801-4-F4-A
Manufacturer: CEL Win Source Part Number: 890216-PS2801-4-F4-A Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 2500Vrms 4 Channel 16-SSOP Package: Reel - TR Package: 16-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.40.8000

Manufacturer: CEL
Win Source Part Number: 890216-PS2801-4-F4-A
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 2500Vrms 4 Channel 16-SSOP
Package: Reel - TR
Package: 16-SOIC (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number PS2801-4-F4-A-ND 890216-PS2801-4-F4-A
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - PS2801-4-F4-A
Input DC
Output Phototransistor
Package Type "16-SOIC (0.173"", 4.40mm Width)"
Mounting Option Surface Mount Surface Mount; 16-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 1213889 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
High-speed Hermetic Optocoupler - OLH300 - Skyworks Solutions, Inc.
Specs
Package Type 6-Lead Hermetic TO-5
Isolation Voltage 1000 volts
View Details