Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
OPTOCOUPLER, TRANSISTOR, 3.75KV, SOP-4 ROHS COMPLIANT: YES
30mA 3.75kV 1 1.1V SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS
Transistor Output Optocouplers Hi-Iso Photo 1-Ch
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOP T/R
| DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 559-1155-2-ND | 66AH6781 | PS2703-1-F3-A | PS2703-1-F3-A | 668-PS2703-1-F3-A |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 3.75Kv, Sop-4 Rohs Compliant Renesas | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Transistor Output Optocouplers | Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOP T/R |
| Input | DC | DC; DC | |||
| Output | Phototransistor | Phototransistor; Transistor | |||
| Package Type | 4-SMD, Gull Wing | Cut Tape (CT) | |||
| Mounting Option | Surface Mount | Surface Mount; 4-SMD, Gull Wing | |||
| Isolation Voltage | 3750 volts | 3750 volts |