California Eastern Laboratories - CEL Transistor, Photovoltaic Output Optoisolators PS2707-1-A

Description
Optoisolator Transistor Output 3750Vrms 1 Channel
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - PS2707-1-A-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
PS2707-1-A-ND
Transistor, Photovoltaic Output Optoisolators PS2707-1-A-ND
Optoisolator Transistor Output 3750Vrms 1 Channel

Optoisolator Transistor Output 3750Vrms 1 Channel

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - PS2707-1-A - 1090039-PS2707-1-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2707-1-A
1090039-PS2707-1-A
Optoisolators - Transistor, Photovoltaic Output - PS2707-1-A 1090039-PS2707-1-A
Manufacturer: CEL Win Source Part Number: 1090039-PS2707-1-A Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.1V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Dimension: 4-SMD, Gull Wing Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Rise and Fall Time: 10μs, 10μs Maximum Output Voltage: 120V Channel Output Current: 30mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090039-PS2707-1-A
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.1V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Dimension: 4-SMD, Gull Wing
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 400% @ 5mA
Rise and Fall Time: 10μs, 10μs
Maximum Output Voltage: 120V
Channel Output Current: 30mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number PS2707-1-A-ND 1090039-PS2707-1-A
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - PS2707-1-A
Input AC; DC AC; DC; AC, DC
Output Phototransistor Phototransistor; Transistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Phototransistor Hermetic Optocouplers - OLH2047 / OLH2048 / OLH2049 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 8-Lead Hermetic Dip
View Details